Capital Lighting, Inc. 7612-PN Pendants-Glass Down 661664

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 20 Product Name: Four Light Pendant UPC: 806134122157 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 20 Product Name: Four Light Pendant UPC: 806134122157 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7612-PN Pendants-Glass Down - 661664 - Capital Lighting, Inc.
Columbus, OH, USA
7612-PN Pendants-Glass Down
661664
7612-PN Pendants-Glass Down 661664
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 20 Product Name: Four Light Pendant UPC: 806134122157 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 84.00
Length 84.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Nickel
Weight: 20
Product Name: Four Light Pendant
UPC: 806134122157
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661664
Product Name 7612-PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details