Capital Lighting, Inc. 7801-AGB Sconces-Pocket 661663

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134115876 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134115876 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7801-AGB Sconces-Pocket - 661663 - Capital Lighting, Inc.
Columbus, OH, USA
7801-AGB Sconces-Pocket
661663
7801-AGB Sconces-Pocket 661663
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 806134115876 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 806134115876
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661663
Product Name 7801-AGB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details