Capital Lighting, Inc. 7809-DB Foyer/Hall Lanterns-Glass w/Frame 661660

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 72.50 Length 72.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 11 Product Name: Three Light Pendant UPC: 806134115968 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 72.50 Length 72.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 11 Product Name: Three Light Pendant UPC: 806134115968 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7809-DB Foyer/Hall Lanterns-Glass w/Frame - 661660 - Capital Lighting, Inc.
Columbus, OH, USA
7809-DB Foyer/Hall Lanterns-Glass w/Frame
661660
7809-DB Foyer/Hall Lanterns-Glass w/Frame 661660
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 72.50 Length 72.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Weight: 11 Product Name: Three Light Pendant UPC: 806134115968 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 72.50
Length 72.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 806134115968
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661660
Product Name 7809-DB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details