Capital Lighting, Inc. 5513-PN Flush Mounts-Drum Shades 661649

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Two Light Flush Mount UPC: 806134119935 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Two Light Flush Mount UPC: 806134119935 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5513-PN Flush Mounts-Drum Shades - 661649 - Capital Lighting, Inc.
Columbus, OH, USA
5513-PN Flush Mounts-Drum Shades
661649
5513-PN Flush Mounts-Drum Shades 661649
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Two Light Flush Mount UPC: 806134119935 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.75
Length 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Two Light Flush Mount
UPC: 806134119935
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661649
Product Name 5513-PN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details