Capital Lighting, Inc. 5516-OB Flush Mounts-Drum Shades 661647

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 17 Product Name: Three Light Flush Mount UPC: 806134119966 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 17 Product Name: Three Light Flush Mount UPC: 806134119966 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5516-OB Flush Mounts-Drum Shades - 661647 - Capital Lighting, Inc.
Columbus, OH, USA
5516-OB Flush Mounts-Drum Shades
661647
5516-OB Flush Mounts-Drum Shades 661647
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 17 Product Name: Three Light Flush Mount UPC: 806134119966 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 17
Product Name: Three Light Flush Mount
UPC: 806134119966
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661647
Product Name 5516-OB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details