Capital Lighting, Inc. 6151-PC Sconces-Single Candle 661646

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 806134120634 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 806134120634 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6151-PC Sconces-Single Candle - 661646 - Capital Lighting, Inc.
Columbus, OH, USA
6151-PC Sconces-Single Candle
661646
6151-PC Sconces-Single Candle 661646
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 806134120634 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.75
Extension: 7.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Wall Sconce
UPC: 806134120634
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661646
Product Name 6151-PC Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details