Capital Lighting, Inc. 6152-PC Sconces-Double Candle 661643

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 806134120641 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 806134120641 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6152-PC Sconces-Double Candle - 661643 - Capital Lighting, Inc.
Columbus, OH, USA
6152-PC Sconces-Double Candle
661643
6152-PC Sconces-Double Candle 661643
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Wall Sconce UPC: 806134120641 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.75
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Wall Sconce
UPC: 806134120641
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661643
Product Name 6152-PC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details