Capital Lighting, Inc. 6155-PC Mid. Chandeliers-Candle 661641

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 806134120658 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 806134120658 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6155-PC Mid. Chandeliers-Candle - 661641 - Capital Lighting, Inc.
Columbus, OH, USA
6155-PC Mid. Chandeliers-Candle
661641
6155-PC Mid. Chandeliers-Candle 661641
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 806134120658 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 18.50
Length 18.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 806134120658
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661641
Product Name 6155-PC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details