Capital Lighting, Inc. 8401-PN Sconces-Pocket 661633

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134116149 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134116149 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8401-PN Sconces-Pocket - 661633 - Capital Lighting, Inc.
Columbus, OH, USA
8401-PN Sconces-Pocket
661633
8401-PN Sconces-Pocket 661633
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: One Light Wall Sconce UPC: 806134116149 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 1
Product Name: One Light Wall Sconce
UPC: 806134116149
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661633
Product Name 8401-PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details