Capital Lighting, Inc. 8412-HN Foyer/Hall Lanterns-Glass w/Frame 661632

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 79.25 Length 79.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: Four Light Pendant UPC: 806134116255 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 79.25 Length 79.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: Four Light Pendant UPC: 806134116255 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8412-HN Foyer/Hall Lanterns-Glass w/Frame - 661632 - Capital Lighting, Inc.
Columbus, OH, USA
8412-HN Foyer/Hall Lanterns-Glass w/Frame
661632
8412-HN Foyer/Hall Lanterns-Glass w/Frame 661632
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 79.25 Length 79.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Bronze Weight: 1 Product Name: Four Light Pendant UPC: 806134116255 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 79.25
Length 79.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Bronze
Weight: 1
Product Name: Four Light Pendant
UPC: 806134116255
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661632
Product Name 8412-HN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details