Capital Lighting, Inc. 8511-PN Sconces-Single Candle 661619

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134120054 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134120054 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8511-PN Sconces-Single Candle - 661619 - Capital Lighting, Inc.
Columbus, OH, USA
8511-PN Sconces-Single Candle
661619
8511-PN Sconces-Single Candle 661619
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134120054 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 806134120054
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661619
Product Name 8511-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details