Capital Lighting, Inc. 8518-PN Mid. Chandeliers-Candle 661614

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier UPC: 806134120085 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier UPC: 806134120085 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
8518-PN Mid. Chandeliers-Candle - 661614 - Capital Lighting, Inc.
Columbus, OH, USA
8518-PN Mid. Chandeliers-Candle
661614
8518-PN Mid. Chandeliers-Candle 661614
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 84.00 Length 84.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Chandelier UPC: 806134120085 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 84.00
Length 84.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Product Name: Eight Light Chandelier
UPC: 806134120085
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661614
Product Name 8518-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details