Capital Lighting, Inc. 222-PN Bathroom Fixtures-Two Lights 661613

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134011987 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134011987 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
222-PN Bathroom Fixtures-Two Lights - 661613 - Capital Lighting, Inc.
Columbus, OH, USA
222-PN Bathroom Fixtures-Two Lights
661613
222-PN Bathroom Fixtures-Two Lights 661613
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134011987 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.25
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134011987
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661613
Product Name 222-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details