Capital Lighting, Inc. C71038 Mid. Chandeliers-Candle 660899

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Extension: 77 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Chandelier UPC: 088675493990 Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Extension: 77 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Chandelier UPC: 088675493990 Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
C71038 Mid. Chandeliers-Candle - 660899 - Capital Lighting, Inc.
Columbus, OH, USA
C71038 Mid. Chandeliers-Candle
660899
C71038 Mid. Chandeliers-Candle 660899
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Extension: 77 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Chandelier UPC: 088675493990 Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.00
Extension: 77
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Chandelier
UPC: 088675493990
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660899
Product Name C71038 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details