PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 82.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Pendant Light
UPC: 088675494744
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 660898 |
| Product Name | C71142 Mini Chandeliers-Candle |
| Application | Residential |