Capital Lighting, Inc. C71138 Mid. Chandeliers-Candle 660895

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 148.00 Extension: 148 Bulb Qty: 8 Wattage: 40 Finish: Antique Gold Product Name: Eight Light Chandelier UPC: 088675494799 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 148.00 Extension: 148 Bulb Qty: 8 Wattage: 40 Finish: Antique Gold Product Name: Eight Light Chandelier UPC: 088675494799 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71138 Mid. Chandeliers-Candle - 660895 - Capital Lighting, Inc.
Columbus, OH, USA
C71138 Mid. Chandeliers-Candle
660895
C71138 Mid. Chandeliers-Candle 660895
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 148.00 Extension: 148 Bulb Qty: 8 Wattage: 40 Finish: Antique Gold Product Name: Eight Light Chandelier UPC: 088675494799 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 148.00
Extension: 148
Bulb
Qty: 8
Wattage: 40
Finish: Antique Gold
Product Name: Eight Light Chandelier
UPC: 088675494799
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660895
Product Name C71138 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details