Capital Lighting, Inc. C71173 Mini Pendants-Rod 660876

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 61.00 Extension: 61 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 088675495109 Glass: Amber Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 61.00 Extension: 61 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 088675495109 Glass: Amber Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71173 Mini Pendants-Rod - 660876 - Capital Lighting, Inc.
Columbus, OH, USA
C71173 Mini Pendants-Rod
660876
C71173 Mini Pendants-Rod 660876
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 61.00 Extension: 61 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 088675495109 Glass: Amber Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 61.00
Extension: 61
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Product Name: One Light Mini Pendant
UPC: 088675495109
Glass: Amber Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660876
Product Name C71173 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details