Capital Lighting, Inc. C7241 Mini Chandeliers-Candle 660873

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Product Name: Five Light Mini Chandelier UPC: 088675490722 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Product Name: Five Light Mini Chandelier UPC: 088675490722 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7241 Mini Chandeliers-Candle - 660873 - Capital Lighting, Inc.
Columbus, OH, USA
C7241 Mini Chandeliers-Candle
660873
C7241 Mini Chandeliers-Candle 660873
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Product Name: Five Light Mini Chandelier UPC: 088675490722 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique White
Product Name: Five Light Mini Chandelier
UPC: 088675490722
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660873
Product Name C7241 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details