Capital Lighting, Inc. C7874 Pendants-Glass Down 660869

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 70.00 Bulb Type: G Qty: 2 Wattage: 40 Product Name: Two Light Hanging Lamp Geometry Shade UPC: 088675492955 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 70.00 Bulb Type: G Qty: 2 Wattage: 40 Product Name: Two Light Hanging Lamp Geometry Shade UPC: 088675492955 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7874 Pendants-Glass Down - 660869 - Capital Lighting, Inc.
Columbus, OH, USA
C7874 Pendants-Glass Down
660869
C7874 Pendants-Glass Down 660869
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 70.00 Bulb Type: G Qty: 2 Wattage: 40 Product Name: Two Light Hanging Lamp Geometry Shade UPC: 088675492955 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 70.00
Bulb
Type: G
Qty: 2
Wattage: 40
Product Name: Two Light Hanging Lamp Geometry Shade
UPC: 088675492955
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660869
Product Name C7874 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details