Capital Lighting, Inc. C7948 Mid. Chandeliers-Glass Up 660865

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 38.00 Extension: 86 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493907 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 38.00 Extension: 86 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493907 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7948 Mid. Chandeliers-Glass Up - 660865 - Capital Lighting, Inc.
Columbus, OH, USA
C7948 Mid. Chandeliers-Glass Up
660865
C7948 Mid. Chandeliers-Glass Up 660865
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 38.00 Extension: 86 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493907 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 38.00
Extension: 86
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675493907
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660865
Product Name C7948 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details