Capital Lighting, Inc. C790 Mid. Chandeliers-Candle 660864

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675490289 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675490289 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C790 Mid. Chandeliers-Candle - 660864 - Capital Lighting, Inc.
Columbus, OH, USA
C790 Mid. Chandeliers-Candle
660864
C790 Mid. Chandeliers-Candle 660864
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675490289 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Antique Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675490289
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660864
Product Name C790 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details