Capital Lighting, Inc. C7937 Pendants-Bowl Style 660863

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Large Pendant UPC: 088675493204 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Large Pendant UPC: 088675493204 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7937 Pendants-Bowl Style - 660863 - Capital Lighting, Inc.
Columbus, OH, USA
C7937 Pendants-Bowl Style
660863
C7937 Pendants-Bowl Style 660863
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Large Pendant UPC: 088675493204 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Large Pendant
UPC: 088675493204
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660863
Product Name C7937 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details