Capital Lighting, Inc. C7947 Mid. Chandeliers-Glass Up 660862

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Extension: 82 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493891 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Extension: 82 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493891 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7947 Mid. Chandeliers-Glass Up - 660862 - Capital Lighting, Inc.
Columbus, OH, USA
C7947 Mid. Chandeliers-Glass Up
660862
C7947 Mid. Chandeliers-Glass Up 660862
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Extension: 82 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493891 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 34.00
Extension: 82
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675493891
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660862
Product Name C7947 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details