Capital Lighting, Inc. C7938 Mid. Chandeliers-Glass Up 660861

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493211 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493211 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7938 Mid. Chandeliers-Glass Up - 660861 - Capital Lighting, Inc.
Columbus, OH, USA
C7938 Mid. Chandeliers-Glass Up
660861
C7938 Mid. Chandeliers-Glass Up 660861
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493211 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Medium/Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 088675493211
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660861
Product Name C7938 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details