Capital Lighting, Inc. C7430 Mid. Chandeliers-Candle 660849

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675491538 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675491538 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7430 Mid. Chandeliers-Candle - 660849 - Capital Lighting, Inc.
Columbus, OH, USA
C7430 Mid. Chandeliers-Candle
660849
C7430 Mid. Chandeliers-Candle 660849
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675491538 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675491538
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660849
Product Name C7430 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details