Capital Lighting, Inc. C7501PB Lamps-Swing Arm-Wall 660846

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Sconce UPC: 088675491736 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Sconce UPC: 088675491736 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7501PB Lamps-Swing Arm-Wall - 660846 - Capital Lighting, Inc.
Columbus, OH, USA
C7501PB Lamps-Swing Arm-Wall
660846
C7501PB Lamps-Swing Arm-Wall 660846
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Sconce UPC: 088675491736 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Extension: 24
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Wall Sconce
UPC: 088675491736
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660846
Product Name C7501PB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details