Capital Lighting, Inc. C7848 Mid. Chandeliers-Candle 660845

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Gold Product Name: Five Light Up Lighting Chandelier UPC: 088675492597 Glass: Crystal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Gold Product Name: Five Light Up Lighting Chandelier UPC: 088675492597 Glass: Crystal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7848 Mid. Chandeliers-Candle - 660845 - Capital Lighting, Inc.
Columbus, OH, USA
C7848 Mid. Chandeliers-Candle
660845
C7848 Mid. Chandeliers-Candle 660845
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Gold Product Name: Five Light Up Lighting Chandelier UPC: 088675492597 Glass: Crystal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Gold
Product Name: Five Light Up Lighting Chandelier
UPC: 088675492597
Glass: Crystal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660845
Product Name C7848 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details