Capital Lighting, Inc. C7501PS Lamps-Swing Arm-Wall 660843

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675491743 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675491743 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7501PS Lamps-Swing Arm-Wall - 660843 - Capital Lighting, Inc.
Columbus, OH, USA
C7501PS Lamps-Swing Arm-Wall
660843
C7501PS Lamps-Swing Arm-Wall 660843
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675491743 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Extension: 24
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675491743
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660843
Product Name C7501PS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details