Capital Lighting, Inc. C7953-W Bathroom Fixtures-Three Lights 660839

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Wall Lamp UPC: 088675493266 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Wall Lamp UPC: 088675493266 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7953-W Bathroom Fixtures-Three Lights - 660839 - Capital Lighting, Inc.
Columbus, OH, USA
C7953-W Bathroom Fixtures-Three Lights
660839
C7953-W Bathroom Fixtures-Three Lights 660839
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Wall Lamp UPC: 088675493266 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Wall Lamp
UPC: 088675493266
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660839
Product Name C7953-W Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details