Capital Lighting, Inc. C7988 Mid. Chandeliers-Glass Up 660831

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493556 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493556 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7988 Mid. Chandeliers-Glass Up - 660831 - Capital Lighting, Inc.
Columbus, OH, USA
C7988 Mid. Chandeliers-Glass Up
660831
C7988 Mid. Chandeliers-Glass Up 660831
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493556 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675493556
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660831
Product Name C7988 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details