Capital Lighting, Inc. C7989 Mid. Chandeliers-Glass Up 660830

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493563 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493563 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7989 Mid. Chandeliers-Glass Up - 660830 - Capital Lighting, Inc.
Columbus, OH, USA
C7989 Mid. Chandeliers-Glass Up
660830
C7989 Mid. Chandeliers-Glass Up 660830
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 26.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493563 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 26.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Dark Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 088675493563
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660830
Product Name C7989 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details