Capital Lighting, Inc. P542-612 Mini Pendants-Cable 660799

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Pendant In Stain Steel Finish Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Pendant In Stain Steel Finish Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P542-612 Mini Pendants-Cable - 660799 - Capital Lighting, Inc.
Columbus, OH, USA
P542-612 Mini Pendants-Cable
660799
P542-612 Mini Pendants-Cable 660799
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Pendant In Stain Steel Finish Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver
Product Name: One Light Pendant In Stain Steel Finish
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660799
Product Name P542-612 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details