Capital Lighting, Inc. P543-612 Pendants-Drum Shade 660797

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Qty: 3 Wattage: 100 Finish: Silver Product Name: Three Light Pendant In Satin Steel Finish Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Qty: 3 Wattage: 100 Finish: Silver Product Name: Three Light Pendant In Satin Steel Finish Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P543-612 Pendants-Drum Shade - 660797 - Capital Lighting, Inc.
Columbus, OH, USA
P543-612 Pendants-Drum Shade
660797
P543-612 Pendants-Drum Shade 660797
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Qty: 3 Wattage: 100 Finish: Silver Product Name: Three Light Pendant In Satin Steel Finish Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 44.00
Bulb
Qty: 3
Wattage: 100
Finish: Silver
Product Name: Three Light Pendant In Satin Steel Finish
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660797
Product Name P543-612 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details