Capital Lighting, Inc. P564-077 Sconces-Single Glass 660796

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 22.50 Extension: 2.5 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Mount In Chrome Finish Category: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 22.50 Extension: 2.5 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Mount In Chrome Finish Category: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
P564-077 Sconces-Single Glass - 660796 - Capital Lighting, Inc.
Columbus, OH, USA
P564-077 Sconces-Single Glass
660796
P564-077 Sconces-Single Glass 660796
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 22.50 Extension: 2.5 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Mount In Chrome Finish Category: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 22.50
Extension: 2.5
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Wall Mount In Chrome Finish
Category: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660796
Product Name P564-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details