Capital Lighting, Inc. P5944-077 Bathroom Fixtures-Four Lights 660795

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Light In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Light In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5944-077 Bathroom Fixtures-Four Lights - 660795 - Capital Lighting, Inc.
Columbus, OH, USA
P5944-077 Bathroom Fixtures-Four Lights
660795
P5944-077 Bathroom Fixtures-Four Lights 660795
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Bath Light In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Bath Light In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660795
Product Name P5944-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details