Capital Lighting, Inc. P563-144A Sconces-Pocket 660794

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Other Product Name: One Light Wall Sconce In Brushed Steel Finish Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Other Product Name: One Light Wall Sconce In Brushed Steel Finish Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P563-144A Sconces-Pocket - 660794 - Capital Lighting, Inc.
Columbus, OH, USA
P563-144A Sconces-Pocket
660794
P563-144A Sconces-Pocket 660794
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.00 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Other Product Name: One Light Wall Sconce In Brushed Steel Finish Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 18.00
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Other
Product Name: One Light Wall Sconce In Brushed Steel Finish
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660794
Product Name P563-144A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details