Capital Lighting, Inc. P565-077 Sconces-Single Glass 660793

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.75 Extension: 3.25 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Mount In Chrome Finish Category: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.75 Extension: 3.25 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Mount In Chrome Finish Category: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
P565-077 Sconces-Single Glass - 660793 - Capital Lighting, Inc.
Columbus, OH, USA
P565-077 Sconces-Single Glass
660793
P565-077 Sconces-Single Glass 660793
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.75 Extension: 3.25 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Wall Mount In Chrome Finish Category: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.75
Extension: 3.25
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Wall Mount In Chrome Finish
Category: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660793
Product Name P565-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details