Capital Lighting, Inc. P5941-077 Sconces-Single Glass 660791

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Mount In Chrome Finish Category: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Mount In Chrome Finish Category: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
P5941-077 Sconces-Single Glass - 660791 - Capital Lighting, Inc.
Columbus, OH, USA
P5941-077 Sconces-Single Glass
660791
P5941-077 Sconces-Single Glass 660791
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Mount In Chrome Finish Category: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Mount In Chrome Finish
Category: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660791
Product Name P5941-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details