Capital Lighting, Inc. P5942-077 Bathroom Fixtures-Two Lights 660790

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Light In Chrome Finish Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Light In Chrome Finish Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5942-077 Bathroom Fixtures-Two Lights - 660790 - Capital Lighting, Inc.
Columbus, OH, USA
P5942-077 Bathroom Fixtures-Two Lights
660790
P5942-077 Bathroom Fixtures-Two Lights 660790
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Light In Chrome Finish Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Bath Light In Chrome Finish
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660790
Product Name P5942-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details