Capital Lighting, Inc. 6P-964-3-69 Semi-Flush Mts.-Bowl Style 660789

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Semi Flush UPC: 822920224225 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Semi Flush UPC: 822920224225 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-964-3-69 Semi-Flush Mts.-Bowl Style - 660789 - Capital Lighting, Inc.
Columbus, OH, USA
6P-964-3-69 Semi-Flush Mts.-Bowl Style
660789
6P-964-3-69 Semi-Flush Mts.-Bowl Style 660789
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Semi Flush UPC: 822920224225 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Three Light Semi Flush
UPC: 822920224225
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660789
Product Name 6P-964-3-69 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details