Capital Lighting, Inc. 7P-963-4-69 Pendants-Bowl Style 660787

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Pendant UPC: 822920224171 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Pendant UPC: 822920224171 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-963-4-69 Pendants-Bowl Style - 660787 - Capital Lighting, Inc.
Columbus, OH, USA
7P-963-4-69 Pendants-Bowl Style
660787
7P-963-4-69 Pendants-Bowl Style 660787
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Pendant UPC: 822920224171 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Pendant
UPC: 822920224171
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660787
Product Name 7P-963-4-69 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details