Capital Lighting, Inc. P907-084 Semi-Flush Mts.-Bowl Style 660778

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Semi Flush In Brushed Nickel Finish Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Semi Flush In Brushed Nickel Finish Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
P907-084 Semi-Flush Mts.-Bowl Style - 660778 - Capital Lighting, Inc.
Columbus, OH, USA
P907-084 Semi-Flush Mts.-Bowl Style
660778
P907-084 Semi-Flush Mts.-Bowl Style 660778
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Semi Flush In Brushed Nickel Finish Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Product Name: Two Light Semi Flush In Brushed Nickel Finish
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660778
Product Name P907-084 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details