Capital Lighting, Inc. P906-084 Mid. Chandeliers-Glass Up 660775

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Nickel Product Name: Six Light Chandelier In Brush Nickel Finish Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Nickel Product Name: Six Light Chandelier In Brush Nickel Finish Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
P906-084 Mid. Chandeliers-Glass Up - 660775 - Capital Lighting, Inc.
Columbus, OH, USA
P906-084 Mid. Chandeliers-Glass Up
660775
P906-084 Mid. Chandeliers-Glass Up 660775
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Nickel Product Name: Six Light Chandelier In Brush Nickel Finish Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 18.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Nickel
Product Name: Six Light Chandelier In Brush Nickel Finish
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660775
Product Name P906-084 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details