Capital Lighting, Inc. P5953-077 Bathroom Fixtures-Three Lights 660774

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 6.82 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 6.82 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5953-077 Bathroom Fixtures-Three Lights - 660774 - Capital Lighting, Inc.
Columbus, OH, USA
P5953-077 Bathroom Fixtures-Three Lights
660774
P5953-077 Bathroom Fixtures-Three Lights 660774
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 6.82 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Extension: 2.75
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 6.82
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660774
Product Name P5953-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details