Capital Lighting, Inc. P5955-077 Bathroom Fixtures-Five+Lights 660773

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Chrome Weight: 11.33 Product Name: Five Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Chrome Weight: 11.33 Product Name: Five Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5955-077 Bathroom Fixtures-Five+Lights - 660773 - Capital Lighting, Inc.
Columbus, OH, USA
P5955-077 Bathroom Fixtures-Five+Lights
660773
P5955-077 Bathroom Fixtures-Five+Lights 660773
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Chrome Weight: 11.33 Product Name: Five Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 5.00
Extension: 2.75
Bulb
Type: G-9
Qty: 5
Wattage: 50
Finish: Chrome
Weight: 11.33
Product Name: Five Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660773
Product Name P5955-077 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details