Capital Lighting, Inc. P901-084 Mini Pendants-Rod 660771

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Mini Pendant In Brushed Nickel Finish Category: Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Mini Pendant In Brushed Nickel Finish Category: Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
P901-084 Mini Pendants-Rod - 660771 - Capital Lighting, Inc.
Columbus, OH, USA
P901-084 Mini Pendants-Rod
660771
P901-084 Mini Pendants-Rod 660771
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Product Name: One Light Mini Pendant In Brushed Nickel Finish Category: Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 17.00
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Nickel
Product Name: One Light Mini Pendant In Brushed Nickel Finish
Category: Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660771
Product Name P901-084 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details