Capital Lighting, Inc. P902-084 Pendants-Drum Shade 660770

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Pendant In Brushed Nickel Finish Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Pendant In Brushed Nickel Finish Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P902-084 Pendants-Drum Shade - 660770 - Capital Lighting, Inc.
Columbus, OH, USA
P902-084 Pendants-Drum Shade
660770
P902-084 Pendants-Drum Shade 660770
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.75 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Pendant In Brushed Nickel Finish Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.75
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Product Name: Two Light Pendant In Brushed Nickel Finish
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660770
Product Name P902-084 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details