Capital Lighting, Inc. ALR-8523-20-DBRZ Bathroom Fixtures-Three Lights 660769

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.50 Extension: 6.25 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.50 Extension: 6.25 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
ALR-8523-20-DBRZ Bathroom Fixtures-Three Lights - 660769 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8523-20-DBRZ Bathroom Fixtures-Three Lights
660769
ALR-8523-20-DBRZ Bathroom Fixtures-Three Lights 660769
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.50 Extension: 6.25 Bulb Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 10.50
Extension: 6.25
Bulb
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660769
Product Name ALR-8523-20-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details