PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 5.5
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 660767 |
| Product Name | ALR-8531-10-NCKL Sconces-Single Glass |
| Application | Residential |