Capital Lighting, Inc. ALR-8672-15-CROM Bathroom Fixtures-Two Lights 660765

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.75 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.75 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8672-15-CROM Bathroom Fixtures-Two Lights - 660765 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8672-15-CROM Bathroom Fixtures-Two Lights
660765
ALR-8672-15-CROM Bathroom Fixtures-Two Lights 660765
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.75 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 9.75
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Bath Bar
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660765
Product Name ALR-8672-15-CROM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details